O-Z/Gedney Flexible Cord/Cable Support Wedging Body R-3001-BO

Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4-1/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION R MODEL
Datasheet
Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4-1/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - R-3001-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
R-3001-BO
Flexible Cord/Cable Support Wedging Body R-3001-BO
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4-1/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION R MODEL
  • TAPERED TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 4-1/8 INCH DIA X 3-3/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 600 V VOLTAGE RATING
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number R-3001-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Connector Strain Relief - 5205732-1 - TE Connectivity
Specs
Material Polypropylene
View Details