ASCO Polyurethane 95 Tubing QRMU12

Description
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB
Description
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Suppliers

Company
Product
Description
Supplier Links
Polyurethane 95 Tubing - QRMU12 - ASCO
Florham Park, NJ, USA
Polyurethane 95 Tubing
QRMU12
Polyurethane 95 Tubing QRMU12
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Supplier's Site

Technical Specifications

  ASCO
Product Category Tubing
Product Number QRMU12
Product Name Polyurethane 95 Tubing
Type Plastic
Material Polyurethane
Shape Round
Application General Purpose; Salt Water; Water
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details