ASCO Polyurethane 95 Tubing QRMU08

Description
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB
Description
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Suppliers

Company
Product
Description
Supplier Links
Polyurethane 95 Tubing - QRMU08 - ASCO
Florham Park, NJ, USA
Polyurethane 95 Tubing
QRMU08
Polyurethane 95 Tubing QRMU08
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Supplier's Site

Technical Specifications

  ASCO
Product Category Tubing
Product Number QRMU08
Product Name Polyurethane 95 Tubing
Type Plastic
Material Polyurethane
Shape Round
Application General Purpose; Salt Water; Water
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details