Numatics PS180 is a line of pressure switches designed for accurate indication
that proper system pressure is being achieved. Available in 1/8 or 1/4 threads,
it is easily incorporated into an air system using a
FlexiBlok®
diverter plate of
| ASCO | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | PS180 Series |
| Product Name | Pressure Switch |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Gauge |
| Material | Liquid; Gas |
| Operating Temperature | 0 to 190 F (-18 to 88 C) |
| Tech | Electro-mechanical |