O-Z/Gedney 1 1&4 In Insert Plugs Mech.gal Oz Gedney PLG125RG

Description
1 1&4 IN INSERT PLUGS MECH.GAL
Description
1 1&4 IN INSERT PLUGS MECH.GAL

Suppliers

Company
Product
Description
Supplier Links
1 1&4 In Insert Plugs Mech.gal Oz Gedney - 10AC8517 - Newark, An Avnet Company
Chicago, IL, United States
1 1&4 In Insert Plugs Mech.gal Oz Gedney
10AC8517
1 1&4 In Insert Plugs Mech.gal Oz Gedney 10AC8517
1 1&4 IN INSERT PLUGS MECH.GAL

1 1&4 IN INSERT PLUGS MECH.GAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10AC8517
Product Name 1 1&4 In Insert Plugs Mech.gal Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details