Appleton Electric Liquidtight Flexible Conduit Connector PG90125-STB

Description
90 DEG TYPE ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR BLUE THREAD SIZE PG36 PG MODEL
Datasheet
Description
90 DEG TYPE ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR BLUE THREAD SIZE PG36 PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - PG90125-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
PG90125-STB
Liquidtight Flexible Conduit Connector PG90125-STB
90 DEG TYPE ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR BLUE THREAD SIZE PG36 PG MODEL
  • 90 DEG TYPE
  • ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL 514-B, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLETON[R] BRAND
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION
  • INSULATOR COLOR BLUE
  • THREAD SIZE PG36
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number PG90125-STB
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 2.95 inch (75 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details