O-Z/GEDNEY
PG10710 -- 1 IN ARMD/MC CBL CONN OZ GEDNEY
O-Z/Gedney
1 In Armd/mc Cbl Conn Oz Gedney
PG10710
Description
1 IN ARMD/MC CBL CONN
Description
1 IN ARMD/MC CBL CONN
Suppliers
1 In Armd/mc Cbl Conn Oz Gedney
17J0528
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J0528 |
|
Product Name
|
1 In Armd/mc Cbl Conn Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers