Appleton Electric Liquidtight Flexible Conduit Connector PG100-STB

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.81 INCH DIA THREAD SIZE 29 MM INSULATOR COLOR BLUE PG MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.81 INCH DIA THREAD SIZE 29 MM INSULATOR COLOR BLUE PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - PG100-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
PG100-STB
Liquidtight Flexible Conduit Connector PG100-STB
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.81 INCH DIA THREAD SIZE 29 MM INSULATOR COLOR BLUE PG MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SIZE 1.81 INCH DIA
  • THREAD SIZE 29 MM
  • INSULATOR COLOR BLUE
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number PG100-STB
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details