O-Z/GEDNEY
PBS70060S -- 7 X 60 IN PULL BX SLEEVE OZ GEDNEY
O-Z/Gedney
7 X 60 In Pull Bx Sleeve Oz Gedney
PBS70060S
Description
7 X 60 IN PULL BX SLEEVE
Description
7 X 60 IN PULL BX SLEEVE
Suppliers
7 X 60 In Pull Bx Sleeve Oz Gedney
17J0420
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J0420 |
|
Product Name
|
7 X 60 In Pull Bx Sleeve Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers