O-Z/GEDNEY
PBS40018S -- 4 X 18 IN PULL BX SLEEVE OZ GEDNEY
O-Z/Gedney
4 X 18 In Pull Bx Sleeve Oz Gedney
PBS40018S
Description
4 X 18 IN PULL BX SLEEVE
Description
4 X 18 IN PULL BX SLEEVE
Suppliers
4 X 18 In Pull Bx Sleeve Oz Gedney
17J0387
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J0387 |
|
Product Name
|
4 X 18 In Pull Bx Sleeve Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details