O-Z/GEDNEY
PBS30018S -- 3 X 18 IN PULL BX SLEEVE OZ GEDNEY
O-Z/Gedney
3 X 18 In Pull Bx Sleeve Oz Gedney
PBS30018S
Description
3 X 18 IN PULL BX SLEEVE
Description
3 X 18 IN PULL BX SLEEVE
Suppliers
3 X 18 In Pull Bx Sleeve Oz Gedney
17J0375
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J0375 |
|
Product Name
|
3 X 18 In Pull Bx Sleeve Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details