ASCO Pneumatic Filter P32BG04AGM

Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 3.8 OZ BOWL, 5 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 PORT SIZE, AUTO DRAIN, GAUGE, METAL BOWL WITH SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 3.8 OZ BOWL, 5 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 PORT SIZE, AUTO DRAIN, GAUGE, METAL BOWL WITH SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11425218 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11425218
Pneumatic Filter 11425218
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 3.8 OZ BOWL, 5 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 PORT SIZE, AUTO DRAIN, GAUGE, METAL BOWL WITH SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 3.8 OZ BOWL, 5 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 PORT SIZE, AUTO DRAIN, GAUGE, METAL BOWL WITH SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11425218
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
Powered Respirator Filters - 218811 - RS Components, Ltd.
Specs
Construction Dust
View Details
MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-12 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details