ASCO Pneumatic Filter P14B-02P

Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, PANEL MOUNT NUT. FREE 2 YEAR RADWELL WARRANTY
Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, PANEL MOUNT NUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11409544 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11409544
Pneumatic Filter 11409544
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, PANEL MOUNT NUT. FREE 2 YEAR RADWELL WARRANTY

PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, PANEL MOUNT NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11409544
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly with 30PPI Media - 09450-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
HVAC Air Filters - 8279661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details