ASCO Pneumatic Filter P14B-02MP

Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, PANEL MOUNT NUT. FREE 2 YEAR RADWELL WARRANTY
Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, PANEL MOUNT NUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11409531 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11409531
Pneumatic Filter 11409531
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, PANEL MOUNT NUT. FREE 2 YEAR RADWELL WARRANTY

PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, PANEL MOUNT NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11409531
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
120mm Plastic Fan Filter Retainer - 09450-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details