POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA; Transformer Terminals:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 05F1409 |
| Product Name | Power Transformer; Chassis Mount Transformer Type White Rodgers |
| Output Voltage | 6.3 volts |