P-75 -- RIGID/EMT CONDUIT PLUG/CAP
Appleton Electric
Rigid/EMT Conduit Plug/Cap
P-75
Description
BUSHING PENNY TYPE
STEEL MATERIAL
IMC/RIGID CONDUIT USED ON
CSA C22.2 APPROVAL
0.88 INCH DIAMETER
3/4 INCH TRADE SIZE
Description
BUSHING PENNY TYPE
STEEL MATERIAL
IMC/RIGID CONDUIT USED ON
CSA C22.2 APPROVAL
0.88 INCH DIAMETER
3/4 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Plug/Cap
P-75
BUSHING PENNY TYPE
STEEL MATERIAL
IMC/RIGID CONDUIT USED ON
CSA C22.2 APPROVAL
0.88 INCH DIAMETER
3/4 INCH TRADE SIZE
- BUSHING PENNY TYPE
- STEEL MATERIAL
- IMC/RIGID CONDUIT USED ON
- CSA C22.2 APPROVAL
- 0.88 INCH DIAMETER
- 3/4 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
P-75 |
|
Product Name
|
Rigid/EMT Conduit Plug/Cap |
|
Fitting Type
|
Cap; Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Elbow; 90° elbow
Size
1.26 inch (32 mm)
Material
Brass
View Details