Appleton Electric Rigid/EMT Conduit Nipple OFN-50

Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION 3/4 INCH OFFSET, THREADED MALE OFN MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION 3/4 INCH OFFSET, THREADED MALE OFN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - OFN-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
OFN-50
Rigid/EMT Conduit Nipple OFN-50
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION 3/4 INCH OFFSET, THREADED MALE OFN MODEL
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLETON. BRAND
  • INSTALLATION 3/4 INCH OFFSET, THREADED MALE
  • OFN MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number OFN-50
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details