O-Z/Gedney Explosionproof Conduit Body OET75

Description
IRON MATERIAL 5-1/2 INCH L X 2-3/16 INCH W X 2-3/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7.5 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF TEE HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OET MODEL
Datasheet
Description
IRON MATERIAL 5-1/2 INCH L X 2-3/16 INCH W X 2-3/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7.5 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF TEE HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - OET75 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
OET75
Explosionproof Conduit Body OET75
IRON MATERIAL 5-1/2 INCH L X 2-3/16 INCH W X 2-3/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7.5 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF TEE HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OET MODEL
  • IRON MATERIAL
  • 5-1/2 INCH L X 2-3/16 INCH W X 2-3/16 INCH H SIZE
  • ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH
  • 3/4 INCH HUB SIZE
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 7.5 CU INCH CAPACITY
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • TEE HUB LOCATION
  • TOP ACCESS OPENING
  • COLOR GRAY
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675
  • OET MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number OET75
Product Name Explosionproof Conduit Body
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details
Cable Conduit - 2500180-5 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details