O-Z/Gedney Explosionproof Conduit Body OET50

Description
IRON MATERIAL 5-3/8 INCH L X 2-3/8 INCH W X 1-15/16 H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4.8 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF TEE HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OET MODEL
Datasheet
Description
IRON MATERIAL 5-3/8 INCH L X 2-3/8 INCH W X 1-15/16 H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4.8 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF TEE HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - OET50 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
OET50
Explosionproof Conduit Body OET50
IRON MATERIAL 5-3/8 INCH L X 2-3/8 INCH W X 1-15/16 H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4.8 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF TEE HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OET MODEL
  • IRON MATERIAL
  • 5-3/8 INCH L X 2-3/8 INCH W X 1-15/16 H SIZE
  • ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH
  • 1/2 INCH HUB SIZE
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 4.8 CU INCH CAPACITY
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • TEE HUB LOCATION
  • TOP ACCESS OPENING
  • COLOR GRAY
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675
  • OET MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number OET50
Product Name Explosionproof Conduit Body
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details
Cable Conduit - 2-2500180-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details