Appleton Electric Rigid/EMT Conduit Coupling NTCC-350

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4.5 INCH RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 5.5 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4.5 INCH RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 5.5 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - NTCC-350 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
NTCC-350
Rigid/EMT Conduit Coupling NTCC-350
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4.5 INCH RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 5.5 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 4.5 INCH
  • RIGID METAL CONDUIT USED ON
  • CSA C22.2 APPROVAL
  • 5.5 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTCC-350
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details