Appleton Electric Rigid/EMT Conduit Coupling NTCC-200

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.88 INCH RIGID METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3.31 INCH DIAMETER 2 INCH TRADE SIZE CONCRETETIGHT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.88 INCH RIGID METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3.31 INCH DIAMETER 2 INCH TRADE SIZE CONCRETETIGHT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - NTCC-200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
NTCC-200
Rigid/EMT Conduit Coupling NTCC-200
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.88 INCH RIGID METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3.31 INCH DIAMETER 2 INCH TRADE SIZE CONCRETETIGHT APPLICABLE STANDARD NEMA FB-1
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2.88 INCH
  • RIGID METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3.31 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • CONCRETETIGHT
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTCC-200
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details