Appleton Electric Rigid/EMT Conduit Coupling NTCC-150

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.56 INCH RIGID METAL CONDUIT USED ON UL, CSA C22.2 APPROVAL 2.63 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.56 INCH RIGID METAL CONDUIT USED ON UL, CSA C22.2 APPROVAL 2.63 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - NTCC-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
NTCC-150
Rigid/EMT Conduit Coupling NTCC-150
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.56 INCH RIGID METAL CONDUIT USED ON UL, CSA C22.2 APPROVAL 2.63 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2.56 INCH
  • RIGID METAL CONDUIT USED ON
  • UL, CSA C22.2 APPROVAL
  • 2.63 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTCC-150
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details