O-Z/Gedney Explosionproof Junction Box NJBEW161812

Description
23.38 INCH L X 21.38 INCH W X 15.06 INCH D OVERALL SIZE 18.25 INCH L X 16.25 INCH W X 11.88 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
Datasheet
Description
23.38 INCH L X 21.38 INCH W X 15.06 INCH D OVERALL SIZE 18.25 INCH L X 16.25 INCH W X 11.88 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NJBEW161812 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NJBEW161812
Explosionproof Junction Box NJBEW161812
23.38 INCH L X 21.38 INCH W X 15.06 INCH D OVERALL SIZE 18.25 INCH L X 16.25 INCH W X 11.88 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
  • 23.38 INCH L X 21.38 INCH W X 15.06 INCH D OVERALL SIZE
  • 18.25 INCH L X 16.25 INCH W X 11.88 INCH D INNER SIZE
  • 4 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • NJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NJBEW161812
Product Name Explosionproof Junction Box
Type Junction Box
Length 23.38 inch (594 mm)
Width 21.38 inch (543 mm)
Depth 15.06 inch (383 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details