O-Z/Gedney Explosionproof Junction Box NJBEW121206

Description
17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES NEOPRENE O-RING, STAINLESS STEEL HINGE, BOLT NJBEW MODEL
Datasheet
Description
17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES NEOPRENE O-RING, STAINLESS STEEL HINGE, BOLT NJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NJBEW121206 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NJBEW121206
Explosionproof Junction Box NJBEW121206
17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES NEOPRENE O-RING, STAINLESS STEEL HINGE, BOLT NJBEW MODEL
  • 17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE
  • 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE
  • 3 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT-ON, HINGED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • INCLUDES NEOPRENE O-RING, STAINLESS STEEL HINGE, BOLT
  • NJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NJBEW121206
Product Name Explosionproof Junction Box
Type Junction Box
Length 17.38 inch (441 mm)
Width 17.38 inch (441 mm)
Depth 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details