O-Z/Gedney Explosionproof Junction Box NJBEW113006

Description
35 INCH L X 16.38 INCH W X 10.25 INCH D OVERALL SIZE 29.88 INCH L X 11.25 INCH W X 6.19 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
Datasheet
Description
35 INCH L X 16.38 INCH W X 10.25 INCH D OVERALL SIZE 29.88 INCH L X 11.25 INCH W X 6.19 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NJBEW113006 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NJBEW113006
Explosionproof Junction Box NJBEW113006
35 INCH L X 16.38 INCH W X 10.25 INCH D OVERALL SIZE 29.88 INCH L X 11.25 INCH W X 6.19 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
  • 35 INCH L X 16.38 INCH W X 10.25 INCH D OVERALL SIZE
  • 29.88 INCH L X 11.25 INCH W X 6.19 INCH D INNER SIZE
  • 3 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • NJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NJBEW113006
Product Name Explosionproof Junction Box
Type Junction Box
Length 35 inch (889 mm)
Width 16.38 inch (416 mm)
Depth 10.25 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 583151 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.44 inch (189 mm)
Width 4.33 inch (110 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details