O-Z/Gedney Explosionproof Junction Box NIF12126

Description
13-1/4 INCH L X 13-1/4 INCH W X 8-5/16 INCH D OVERALL SIZE 11-3/4 INCH W X 6 INCH D X 11-3/4 INCH H INNER SIZE 3 INCH HUB SIZE UL 886, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1, GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, NEMA 7/9 ENCLOSURE BOLTED COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL END, SIDE HUB LOCATION 3/4 INCH (SIDE), 1/2 INCH (COVER/BOTTOM) WALL THICKNESS GRAY VINYL BODY FINISH IF MODEL
Datasheet
Description
13-1/4 INCH L X 13-1/4 INCH W X 8-5/16 INCH D OVERALL SIZE 11-3/4 INCH W X 6 INCH D X 11-3/4 INCH H INNER SIZE 3 INCH HUB SIZE UL 886, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1, GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, NEMA 7/9 ENCLOSURE BOLTED COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL END, SIDE HUB LOCATION 3/4 INCH (SIDE), 1/2 INCH (COVER/BOTTOM) WALL THICKNESS GRAY VINYL BODY FINISH IF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NIF12126 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NIF12126
Explosionproof Junction Box NIF12126
13-1/4 INCH L X 13-1/4 INCH W X 8-5/16 INCH D OVERALL SIZE 11-3/4 INCH W X 6 INCH D X 11-3/4 INCH H INNER SIZE 3 INCH HUB SIZE UL 886, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1, GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, NEMA 7/9 ENCLOSURE BOLTED COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL END, SIDE HUB LOCATION 3/4 INCH (SIDE), 1/2 INCH (COVER/BOTTOM) WALL THICKNESS GRAY VINYL BODY FINISH IF MODEL
  • 13-1/4 INCH L X 13-1/4 INCH W X 8-5/16 INCH D OVERALL SIZE
  • 11-3/4 INCH W X 6 INCH D X 11-3/4 INCH H INNER SIZE
  • 3 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1, GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, NEMA 7/9 ENCLOSURE
  • BOLTED COVER TYPE
  • CAST COPPER FREE ALUMINUM BODY MATERIAL
  • END, SIDE HUB LOCATION
  • 3/4 INCH (SIDE), 1/2 INCH (COVER/BOTTOM) WALL THICKNESS
  • GRAY VINYL BODY FINISH
  • IF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NIF12126
Product Name Explosionproof Junction Box
Type Junction Box
Length 13.25 inch (337 mm)
Width 13.25 inch (337 mm)
Depth 8.31 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.04 to 7.01 inch (128 to 178 mm)
View Details