O-Z/Gedney Explosionproof Junction Box NGUB664A

Description
7 INCH L X 7 INCH W OVERALL SIZE 6 1/8 INCH W X 4 1/4 INCH D X 6 1/8 INCH H INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL CLASS I DIV 1 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB H2, CLASS II DIV 1 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE CAST ALUMINUM BODY MATERIAL ALUMINUM COVER MATERIAL SIDE HUB LOCATION 7/16 INCH WALL THICKNESS GRAY EPOXY POWDER COATED BODY FINISH 5 15/16 INCH COVER OPENING DIAMETER GRAY EPOXY POWDER COATED COVER FINISH NGUB-A MODEL
Datasheet
Description
7 INCH L X 7 INCH W OVERALL SIZE 6 1/8 INCH W X 4 1/4 INCH D X 6 1/8 INCH H INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL CLASS I DIV 1 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB H2, CLASS II DIV 1 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE CAST ALUMINUM BODY MATERIAL ALUMINUM COVER MATERIAL SIDE HUB LOCATION 7/16 INCH WALL THICKNESS GRAY EPOXY POWDER COATED BODY FINISH 5 15/16 INCH COVER OPENING DIAMETER GRAY EPOXY POWDER COATED COVER FINISH NGUB-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NGUB664A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NGUB664A
Explosionproof Junction Box NGUB664A
7 INCH L X 7 INCH W OVERALL SIZE 6 1/8 INCH W X 4 1/4 INCH D X 6 1/8 INCH H INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL CLASS I DIV 1 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB H2, CLASS II DIV 1 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE CAST ALUMINUM BODY MATERIAL ALUMINUM COVER MATERIAL SIDE HUB LOCATION 7/16 INCH WALL THICKNESS GRAY EPOXY POWDER COATED BODY FINISH 5 15/16 INCH COVER OPENING DIAMETER GRAY EPOXY POWDER COATED COVER FINISH NGUB-A MODEL
  • 7 INCH L X 7 INCH W OVERALL SIZE
  • 6 1/8 INCH W X 4 1/4 INCH D X 6 1/8 INCH H INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886, CSA APPROVAL
  • CLASS I DIV 1 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB H2, CLASS II DIV 1 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • CAST ALUMINUM BODY MATERIAL
  • ALUMINUM COVER MATERIAL
  • SIDE HUB LOCATION
  • 7/16 INCH WALL THICKNESS
  • GRAY EPOXY POWDER COATED BODY FINISH
  • 5 15/16 INCH COVER OPENING DIAMETER
  • GRAY EPOXY POWDER COATED COVER FINISH
  • NGUB-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NGUB664A
Product Name Explosionproof Junction Box
Type Junction Box
Length 7 inch (178 mm)
Width 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details