O-Z/Gedney Explosionproof Junction Box NGUB555A

Description
5-3/8 INCH L X 5-3/8 INCH W X 5 INCH D INNER SIZE 3/4 INCH HUB SIZE UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH INCLUDES NEOPRENE O-RING NGUB-A MODEL
Datasheet
Description
5-3/8 INCH L X 5-3/8 INCH W X 5 INCH D INNER SIZE 3/4 INCH HUB SIZE UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH INCLUDES NEOPRENE O-RING NGUB-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NGUB555A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NGUB555A
Explosionproof Junction Box NGUB555A
5-3/8 INCH L X 5-3/8 INCH W X 5 INCH D INNER SIZE 3/4 INCH HUB SIZE UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH INCLUDES NEOPRENE O-RING NGUB-A MODEL
  • 5-3/8 INCH L X 5-3/8 INCH W X 5 INCH D INNER SIZE
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • GRAY EPOXY POWDER COATED BODY FINISH
  • GRAY EPOXY POWDER COATED COVER FINISH
  • INCLUDES NEOPRENE O-RING
  • NGUB-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NGUB555A
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details