O-Z/Gedney Explosionproof Non Illuminated Selector Switch NESS31MRL

Description
KNOB, LONG TYPE 3/4 INCH NPSM SIZE 2NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW
Datasheet
Description
KNOB, LONG TYPE 3/4 INCH NPSM SIZE 2NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - NESS31MRL - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Non Illuminated Selector Switch
NESS31MRL
Explosionproof Non Illuminated Selector Switch NESS31MRL
KNOB, LONG TYPE 3/4 INCH NPSM SIZE 2NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW
  • KNOB, LONG TYPE
  • 3/4 INCH NPSM SIZE
  • 2NO-1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Rotary Switches
Product Number NESS31MRL
Product Name Explosionproof Non Illuminated Selector Switch
AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-524-230-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switch Heads - 2383921 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
22mm Extended Selector Switch Operators - 2AS2E-6 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details