O-Z/Gedney Explosionproof Non Illuminated Selector Switch NESS31MN

Description
KNOB LEVER TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 1 NESS MODEL
Datasheet
Description
KNOB LEVER TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 1 NESS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - NESS31MN - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Non Illuminated Selector Switch
NESS31MN
Explosionproof Non Illuminated Selector Switch NESS31MN
KNOB LEVER TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 1 NESS MODEL
  • KNOB LEVER TYPE
  • 2NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • COPPER-FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • BUSHING TYPE STANDARD
  • NUMBER OF CAM LOCATION 1
  • NESS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Rotary Switches
Product Number NESS31MN
Product Name Explosionproof Non Illuminated Selector Switch
AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Size Rotary - HS16-5 - NKK Switches
Specs
Current Rating 12.0 amps
AC Voltage Rating 125 volts
Positions per Pole SP11T
View Details
3 suppliers
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details