O-Z/Gedney Explosionproof Non Illuminated Selector Switch NESS22MLL

Description
KNOB, LONG TYPE 3/4 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW
Datasheet
Description
KNOB, LONG TYPE 3/4 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - NESS22MLL - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Non Illuminated Selector Switch
NESS22MLL
Explosionproof Non Illuminated Selector Switch NESS22MLL
KNOB, LONG TYPE 3/4 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW
  • KNOB, LONG TYPE
  • 3/4 INCH NPSM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Rotary Switches
Product Number NESS22MLL
Product Name Explosionproof Non Illuminated Selector Switch
AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE210F0E0E - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details