O-Z/Gedney Explosionproof Non Illuminated Selector Switch NESS22ML

Description
KNOB LEVER TYPE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 2 NESS MODEL
Datasheet
Description
KNOB LEVER TYPE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 2 NESS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - NESS22ML - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Non Illuminated Selector Switch
NESS22ML
Explosionproof Non Illuminated Selector Switch NESS22ML
KNOB LEVER TYPE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 2 NESS MODEL
  • KNOB LEVER TYPE
  • 1NO CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • COPPER-FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • BUSHING TYPE STANDARD
  • NUMBER OF CAM LOCATION 2
  • NESS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Rotary Switches
Product Number NESS22ML
Product Name Explosionproof Non Illuminated Selector Switch
AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383917 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE100A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details