O-Z/Gedney Explosionproof Non Illuminated Selector Switch NESS22MH

Description
KNOB TYPE 3/4 INCH NPSM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW
Datasheet
Description
KNOB TYPE 3/4 INCH NPSM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - NESS22MH - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Non Illuminated Selector Switch
NESS22MH
Explosionproof Non Illuminated Selector Switch NESS22MH
KNOB TYPE 3/4 INCH NPSM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW
  • KNOB TYPE
  • 3/4 INCH NPSM SIZE
  • 1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Rotary Switches
Product Number NESS22MH
Product Name Explosionproof Non Illuminated Selector Switch
AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2383910 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
10mm Ultra-Thin DIP Rotary - FR01KC16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details