O-Z/Gedney Explosionproof Non Illuminated Selector Switch NESS22MG

Description
KNOB TYPE 3/4 INCH NPSM SIZE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW
Datasheet
Description
KNOB TYPE 3/4 INCH NPSM SIZE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - NESS22MG - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Non Illuminated Selector Switch
NESS22MG
Explosionproof Non Illuminated Selector Switch NESS22MG
KNOB TYPE 3/4 INCH NPSM SIZE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW
  • KNOB TYPE
  • 3/4 INCH NPSM SIZE
  • 1NO CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Rotary Switches
Product Number NESS22MG
Product Name Explosionproof Non Illuminated Selector Switch
AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-210-100-GN-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Trapped Key Interlock - 440T-MRKSE10DE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTE52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details