LONG BARREL TYPE
3/4 INCH NPSM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
BLUE CAP/LENS COLOR
O-Z/Gedney
Done
Datasheet
Description
LONG BARREL TYPE
3/4 INCH NPSM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
BLUE CAP/LENS COLOR
LONG BARREL TYPE
3/4 INCH NPSM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
BLUE CAP/LENS COLOR
LONG BARREL TYPE
3/4 INCH NPSM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
BLUE CAP/LENS COLOR
Supplier's Site
Datasheet
Technical Specifications
O-Z/Gedney
Product Category
Pushbutton Switches
Product Number
NEPTBEL
Product Name
Explosionproof Illuminated Pushbutton Switch
Switch Function
Momentary Contact
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems