O-Z/Gedney Explosionproof Illuminated Pushbutton Switch NEPTBDL

Description
LONG BARREL TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF BLUE CAP/LENS COLOR
Datasheet
Description
LONG BARREL TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF BLUE CAP/LENS COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Illuminated Pushbutton Switch - NEPTBDL - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Illuminated Pushbutton Switch
NEPTBDL
Explosionproof Illuminated Pushbutton Switch NEPTBDL
LONG BARREL TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF BLUE CAP/LENS COLOR
  • LONG BARREL TYPE
  • 3/4 INCH NPSM SIZE
  • 2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSION PROOF
  • BLUE CAP/LENS COLOR
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pushbutton Switches
Product Number NEPTBDL
Product Name Explosionproof Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TAM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Pushbutton Switches - 486-3684-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details