O-Z/Gedney Explosionproof Illuminated Pushbutton Switch NEPTBA-L

Description
LONG BARREL TYPE 3/4 INCH NPSM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF BLUE CAP/LENS COLOR
Datasheet
Description
LONG BARREL TYPE 3/4 INCH NPSM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF BLUE CAP/LENS COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Illuminated Pushbutton Switch - NEPTBA-L - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Illuminated Pushbutton Switch
NEPTBA-L
Explosionproof Illuminated Pushbutton Switch NEPTBA-L
LONG BARREL TYPE 3/4 INCH NPSM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF BLUE CAP/LENS COLOR
  • LONG BARREL TYPE
  • 3/4 INCH NPSM SIZE
  • 1NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSION PROOF
  • BLUE CAP/LENS COLOR
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pushbutton Switches
Product Number NEPTBA-L
Product Name Explosionproof Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details