NEPMGE -- EXPLOSIONPROOF NON ILLUMINATED PUSHBUTTON SWITCH
O-Z/GedneyExplosionproof Non Illuminated Pushbutton SwitchNEPMGE
Description
MUSHROOM, SHORT BARREL TYPE
1.5 INCH SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
GREEN CAP/LENS COLOR
NELSON BRAND
O-Z/Gedney
Done
Datasheet
Description
MUSHROOM, SHORT BARREL TYPE
1.5 INCH SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
GREEN CAP/LENS COLOR
NELSON BRAND
Explosionproof Non Illuminated Pushbutton Switch
NEPMGE
Explosionproof Non Illuminated Pushbutton Switch
NEPMGE
MUSHROOM, SHORT BARREL TYPE
1.5 INCH SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
GREEN CAP/LENS COLOR
NELSON BRAND
MUSHROOM, SHORT BARREL TYPE
1.5 INCH SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
GREEN CAP/LENS COLOR
NELSON BRAND
Supplier's Site
Datasheet
Technical Specifications
O-Z/Gedney
Product Category
Pushbutton Switches
Product Number
NEPMGE
Product Name
Explosionproof Non Illuminated Pushbutton Switch
Switch Function
Momentary Contact
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems