NEPMCREL -- EXPLOSIONPROOF NON ILLUMINATED PUSHBUTTON SWITCH
O-Z/GedneyExplosionproof Non Illuminated Pushbutton SwitchNEPMCREL
Description
MUSHROOM, LONG BARREL TYPE
1.5 INCH SIZE
1NO-1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC CONTACT RATING
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
RED CAP/LENS COLOR
NELSON BRAND
O-Z/Gedney
Done
Datasheet
Description
MUSHROOM, LONG BARREL TYPE
1.5 INCH SIZE
1NO-1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC CONTACT RATING
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
RED CAP/LENS COLOR
NELSON BRAND
Explosionproof Non Illuminated Pushbutton Switch
NEPMCREL
Explosionproof Non Illuminated Pushbutton Switch
NEPMCREL
MUSHROOM, LONG BARREL TYPE
1.5 INCH SIZE
1NO-1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC CONTACT RATING
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
RED CAP/LENS COLOR
NELSON BRAND
MUSHROOM, LONG BARREL TYPE
1.5 INCH SIZE
1NO-1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC CONTACT RATING
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE