O-Z/Gedney Explosionproof Non Illuminated Pushbutton Switch NEPMBD

Description
MUSHROOM, SHORT TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BLACK CAP/LENS COLOR
Datasheet
Description
MUSHROOM, SHORT TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BLACK CAP/LENS COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - NEPMBD - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Non Illuminated Pushbutton Switch
NEPMBD
Explosionproof Non Illuminated Pushbutton Switch NEPMBD
MUSHROOM, SHORT TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BLACK CAP/LENS COLOR
  • MUSHROOM, SHORT TYPE
  • 3/4 INCH NPSM SIZE
  • 2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BLACK CAP/LENS COLOR
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pushbutton Switches
Product Number NEPMBD
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details