O-Z/GEDNEY
NEPL1RLED -- PILOT RED 120VAC LED OZ GEDNEY
O-Z/Gedney
Pilot Red 120Vac Led Oz Gedney
NEPL1RLED
Description
PILOT RED 120VAC LED
Description
PILOT RED 120VAC LED
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
10AC8394 |
|
Product Name
|
Pilot Red 120Vac Led Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Application
RF
Rated Temperature
-55 to 165 C (-67 to 329 F)
View Details
SAB BRÖCKSKES GmbH & Co. KG
Application
Networking
Cable Shielding
Braid
Cable Length
82.02 ft (250 dm)
View Details