O-Z/Gedney Explosionproof Enclosed Circuit Breaker NEEB23690C

Description
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480/600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC, 18000 AMPERE AT 600 VAC INTERRUPTING RATING 90 AMPERE CURRENT RATING 3 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, JD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480/600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC, 18000 AMPERE AT 600 VAC INTERRUPTING RATING 90 AMPERE CURRENT RATING 3 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, JD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - NEEB23690C - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Enclosed Circuit Breaker
NEEB23690C
Explosionproof Enclosed Circuit Breaker NEEB23690C
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480/600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC, 18000 AMPERE AT 600 VAC INTERRUPTING RATING 90 AMPERE CURRENT RATING 3 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, JD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
  • BOLTED ENCLOSURE TYPE
  • (2) 1/2 INCH HUB SIZE
  • SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 240/480/600 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC, 18000 AMPERE AT 600 VAC INTERRUPTING RATING
  • 90 AMPERE CURRENT RATING
  • 3 POLE(S)
  • EXPLOSION PROOF, WATER TIGHT
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • CUTLER HAMMER, JD BREAKER TYPE
  • NON INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL
  • INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET
  • NE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Circuit Breakers
Product Number NEEB23690C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 240 to 600 volts
Rated DC Voltage 125 to 250 volts
Rated Current 90 amps
Rated Breaking Capacity 18000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU6R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-1-1REC4-53-2-8M-2.5-H-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers