O-Z/Gedney Explosionproof Enclosed Circuit Breaker NECB12415C

Description
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - NECB12415C - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Enclosed Circuit Breaker
NECB12415C
Explosionproof Enclosed Circuit Breaker NECB12415C
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
  • BOLTED ENCLOSURE TYPE
  • (2) 1/2 INCH HUB SIZE
  • SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 240/480 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC INTERRUPTING RATING
  • 150 AMPERE CURRENT RATING
  • 2 POLE(S)
  • EXPLOSION PROOF, WATER TIGHT
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • CUTLER HAMMER, FD BREAKER TYPE
  • NON INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL
  • INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET
  • NE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Circuit Breakers
Product Number NECB12415C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 240 to 480 volts
Rated DC Voltage 125 to 250 volts
Rated Current 150 amps
Rated Breaking Capacity 25000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details