O-Z/Gedney Explosionproof Enclosed Circuit Breaker NEBB12260C

Description
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 240 VAC INTERRUPTING RATING 60 AMPERE CURRENT RATING 2 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, EHD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 240 VAC INTERRUPTING RATING 60 AMPERE CURRENT RATING 2 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, EHD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - NEBB12260C - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Enclosed Circuit Breaker
NEBB12260C
Explosionproof Enclosed Circuit Breaker NEBB12260C
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 240 VAC INTERRUPTING RATING 60 AMPERE CURRENT RATING 2 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, EHD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
  • BOLTED ENCLOSURE TYPE
  • (2) 1/2 INCH HUB SIZE
  • SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 240 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 18000 AMPERE AT 240 VAC INTERRUPTING RATING
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • EXPLOSION PROOF, WATER TIGHT
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • CUTLER HAMMER, EHD BREAKER TYPE
  • NON INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL
  • INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET
  • NE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Circuit Breakers
Product Number NEBB12260C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 240 volts
Rated DC Voltage 125 to 250 volts
Rated Current 60 amps
Rated Breaking Capacity 18000 amps
Unlock Full Specs
to access all available technical data