O-Z/Gedney Explosionproof Enclosed Circuit Breaker NEAB13450C

Description
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 240 VAC, 14000 AMPERE AT 480 VAC INTERRUPTING RATING 50 AMPERE CURRENT RATING 3 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, EHD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 240 VAC, 14000 AMPERE AT 480 VAC INTERRUPTING RATING 50 AMPERE CURRENT RATING 3 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, EHD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - NEAB13450C - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Enclosed Circuit Breaker
NEAB13450C
Explosionproof Enclosed Circuit Breaker NEAB13450C
BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 240 VAC, 14000 AMPERE AT 480 VAC INTERRUPTING RATING 50 AMPERE CURRENT RATING 3 POLE(S) EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER, EHD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
  • BOLTED ENCLOSURE TYPE
  • (2) 1/2 INCH HUB SIZE
  • SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 240/480 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 18000 AMPERE AT 240 VAC, 14000 AMPERE AT 480 VAC INTERRUPTING RATING
  • 50 AMPERE CURRENT RATING
  • 3 POLE(S)
  • EXPLOSION PROOF, WATER TIGHT
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • CUTLER HAMMER, EHD BREAKER TYPE
  • NON INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL
  • INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET
  • NE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Circuit Breakers
Product Number NEAB13450C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 240 to 480 volts
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Rated Breaking Capacity 14000 to 18000 amps
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
140G 160A Frame Molded Case Ckt-Bkr - 140G-H15F4-D16 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D40UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 40 amps
View Details
2 suppliers
Thermal Breakers - 150085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Terminal Type Blade Terminal
View Details