O-Z/Gedney Explosionproof Motor Starter NE4BG6W1

Description
FULL VOLTAGE TWO SPEED, TWO WINDING TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 4 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 100 HP POWER RATING 3 X 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE 600 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
Datasheet
Description
FULL VOLTAGE TWO SPEED, TWO WINDING TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 4 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 100 HP POWER RATING 3 X 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE 600 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - NE4BG6W1 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Motor Starter
NE4BG6W1
Explosionproof Motor Starter NE4BG6W1
FULL VOLTAGE TWO SPEED, TWO WINDING TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 4 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 100 HP POWER RATING 3 X 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE 600 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
  • FULL VOLTAGE TWO SPEED, TWO WINDING TYPE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
  • NEMA 4 SIZE
  • 3 PHASE(S)
  • UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL
  • 100 HP POWER RATING
  • 3 X 3 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 2-1/2 INCH CONDUIT SIZE
  • 600 V AT 60 HZ MOTOR/LINE VOLTAGE
  • COIL VOLTAGE 120 V
  • NEB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Motor Starters and Contactors
Product Number NE4BG6W1
Product Name Explosionproof Motor Starter
AC Motor Phase Three
NEMA Size 4; 7; 9
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-185A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 6483 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 35 amps
View Details
IEC 12 A Contactor - 100-C12UEJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor - 6532306 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details