O-Z/Gedney Explosionproof Motor Starter NE0BA2W1

Description
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 3 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 240 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 3 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 240 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - NE0BA2W1 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Motor Starter
NE0BA2W1
Explosionproof Motor Starter NE0BA2W1
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 3 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 240 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
  • FULL VOLTAGE NON REVERSING STARTER TYPE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
  • NEMA 0 SIZE
  • 3 PHASE(S)
  • UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL
  • 3 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 1-1/2 INCH CONDUIT SIZE
  • 240 V AT 60 HZ MOTOR/LINE VOLTAGE
  • COIL VOLTAGE 120 V
  • NEB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Motor Starters and Contactors
Product Number NE0BA2W1
Product Name Explosionproof Motor Starter
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

0.25A Manual Motor Starters - MMS-32H-0.25A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 204386760 - Radwell International
Specs
Continuous Current 15 amps
Motor Voltage 120 volts
View Details
Motor Starters - 206111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
Auxiliary Contact - 6191345 - Radwell International
Allen-Bradley / Rockwell Automation
View Details