Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station N2D75J1U2

Description
DEAD END TYPE UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/9E/9F/9G/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) INTRAGROUND[R] BRAND N2 MODEL
Datasheet
Description
DEAD END TYPE UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/9E/9F/9G/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) INTRAGROUND[R] BRAND N2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - N2D75J1U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
N2D75J1U2
Explosionproof Pushbutton Switch and Pilot Light Control Station N2D75J1U2
DEAD END TYPE UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/9E/9F/9G/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) INTRAGROUND[R] BRAND N2 MODEL
  • DEAD END TYPE
  • UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE
  • 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/9E/9F/9G/12 ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • EXPLOSION PROOF
  • BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • 1 PILOT LIGHT(S)
  • INTRAGROUND[R] BRAND
  • N2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number N2D75J1U2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JPYM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details