Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station N1DC75J1U2

Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) INTRAGROUND[R] BRAND N1 MODEL
Datasheet
Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) INTRAGROUND[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - N1DC75J1U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
N1DC75J1U2
Explosionproof Pushbutton Switch and Pilot Light Control Station N1DC75J1U2
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) INTRAGROUND[R] BRAND N1 MODEL
  • FEED THROUGH TYPE
  • UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE
  • 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • EXPLOSION PROOF
  • BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • 1 PILOT LIGHT(S)
  • INTRAGROUND[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number N1DC75J1U2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-ABM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758279 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 23960344 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details