Appleton Electric Explosionproof Enclosed Circuit Breaker N1DC75-30B

Description
BOLTED ENCLOSURE TYPE 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 120/240 VAC VOLTAGE RATING NEMA 3/4X/12/7C/7D, CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING 1 POLE(S) EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT FEED THROUGH HUB LOCATION QOU, SQUARE D BREAKER TYPE THERMAL TRIP TYPE LEXAN[R] SHAFT/HANDLE MATERIAL APPLETON[R] BRAND N1 MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 120/240 VAC VOLTAGE RATING NEMA 3/4X/12/7C/7D, CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING 1 POLE(S) EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT FEED THROUGH HUB LOCATION QOU, SQUARE D BREAKER TYPE THERMAL TRIP TYPE LEXAN[R] SHAFT/HANDLE MATERIAL APPLETON[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - N1DC75-30B - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
N1DC75-30B
Explosionproof Enclosed Circuit Breaker N1DC75-30B
BOLTED ENCLOSURE TYPE 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 120/240 VAC VOLTAGE RATING NEMA 3/4X/12/7C/7D, CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING 1 POLE(S) EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT FEED THROUGH HUB LOCATION QOU, SQUARE D BREAKER TYPE THERMAL TRIP TYPE LEXAN[R] SHAFT/HANDLE MATERIAL APPLETON[R] BRAND N1 MODEL
  • BOLTED ENCLOSURE TYPE
  • 1/2 INCH / 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • 120/240 VAC VOLTAGE RATING
  • NEMA 3/4X/12/7C/7D, CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 1 POLE(S)
  • EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • FEED THROUGH HUB LOCATION
  • QOU, SQUARE D BREAKER TYPE
  • THERMAL TRIP TYPE
  • LEXAN[R] SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number N1DC75-30B
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 2 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - AS168X-CB1G010N-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers